Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 12.6VA CHAS
Features:
PWR XFMR LAMINATED 12.6VA CHAS
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 186C12 | 186C12 | HM4683-ND | 70181226 | 186C12 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformer;12.6VA;Chassis;Pri:115/230VAC;Sec:12.6VCT;1A;Dual Bobbin | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 12.6 volts | 12.6 volts | 12.6 volts | 12.6 volts | |
| Secondary Current Rating | 1 amps | 1 amps | 1 amps | 1 amps | |
| Power Rating (VA) | 12.6 VA | 12.6 VA | 12.6 VA | 12.6 VA | 12.6 VA |