Hammond Manufacturing Company Inc. Transformers - Power Transformers 186B24

Description
Features Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin construction eliminates the need for an electrostatic shield. Hi-pot tested to 2 KV RMS. Economical open style, channel frame - chassis mount design Insulation material - Class B or 130 C Lower temperature rise designed not to exceed Class A for longer life. UL listed (# E207860) Type 3AH CSA Certified A wiring diagram for this series can be downloaded here.
Request a Quote Datasheet
Description
Features Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin construction eliminates the need for an electrostatic shield. Hi-pot tested to 2 KV RMS. Economical open style, channel frame - chassis mount design Insulation material - Class B or 130 C Lower temperature rise designed not to exceed Class A for longer life. UL listed (# E207860) Type 3AH CSA Certified A wiring diagram for this series can be downloaded here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 186B24 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
186B24
Transformers - Power Transformers 186B24
Features Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin construction eliminates the need for an electrostatic shield. Hi-pot tested to 2 KV RMS. Economical open style, channel frame - chassis mount design Insulation material - Class B or 130 C Lower temperature rise designed not to exceed Class A for longer life. UL listed (# E207860) Type 3AH CSA Certified A wiring diagram for this series can be downloaded here.

Features

  • Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series).
  • Either series operates on 50/60 Hz.
  • Combination solder or quick connect terminals.
  • Split bobbin construction eliminates the need for an electrostatic shield.
  • Hi-pot tested to 2 KV RMS.
  • Economical open style, channel frame - chassis mount design
  • Insulation material - Class B or 130 C
  • Lower temperature rise designed not to exceed Class A for longer life.
  • UL listed (# E207860) Type 3AH
  • CSA Certified

A wiring diagram for this series can be downloaded here.

Supplier's Site
Power Transformers - HM2129-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM2129-ND
Power Transformers HM2129-ND
PWR XFMR LAMINATED 6VA CHAS MT

PWR XFMR LAMINATED 6VA CHAS MT

Buy Now Datasheet
Transformers - 186B24 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
186B24
Transformers 186B24
TX 115/230, 6VA 50/60HZ

TX 115/230, 6VA 50/60HZ

Buy Now
Shenzhen, China
Transformers - Power Transformers
186B24
Transformers - Power Transformers 186B24
PWR XFMR LAMINATED 6VA CHAS MT

PWR XFMR LAMINATED 6VA CHAS MT

Supplier's Site
Transformer;6VA;Chassis;Pri:115/230VAC;Sec:Ser 24VCT;0.25A;Dual Bobbin - 70181232 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;6VA;Chassis;Pri:115/230VAC;Sec:Ser 24VCT;0.25A;Dual Bobbin
70181232
Transformer;6VA;Chassis;Pri:115/230VAC;Sec:Ser 24VCT;0.25A;Dual Bobbin 70181232
Features: Combination Solder or Quick Connect Terminals Dual Primary 115/230 V, 50/60 Hz Split Bobbin Construction Means No Electrostatic Shield Is Necessary Chassis Mount Design UL Listed and CSA Certified

Features:

  • Combination Solder or Quick Connect Terminals
  • Dual Primary 115/230 V, 50/60 Hz
  • Split Bobbin Construction Means No Electrostatic Shield Is Necessary
  • Chassis Mount Design
  • UL Listed and CSA Certified
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Transformers Power Transformers Power Transformers
Product Number 186B24 HM2129-ND 186B24 186B24 70181232
Product Name Transformers - Power Transformers Power Transformers Transformers Transformers - Power Transformers Transformer;6VA;Chassis;Pri:115/230VAC;Sec:Ser 24VCT;0.25A;Dual Bobbin
Transformer Type Electronics; Power Transformer Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Output Voltage 24 volts 24 volts 24 volts 24 volts
Secondary Current Rating 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Power Rating (VA) 6 VA 6 VA 6 VA 6 VA 6 VA
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 164G24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
Transformers - Power Transformers - 1182KIT750 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Standards / Compliance RoHS
View Details
4 suppliers
Transformers - Power Transformers - 1182J110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 110 volts
View Details
4 suppliers
Transformers - Power Transformers - 160H12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 6.3 volts
Power Rating (VA) 24 VA
View Details
4 suppliers