Features
NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.
PWR XFMR LAMINATED 175VA CHAS MT
BOBBINS TRANSFORMER, POWER RATING:175VA, ISOLATION TRANSFORMER PRIMARY VOLTAGES:2 X 115V/2 X 230V, SECONDARY VOLTAGES:2 X 12V. FREE 2 YEAR RADWELL WARRANTY
Features:
PWR XFMR LAMINATED 175VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Radwell International | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 185G24 | 185G24 | HM2127-ND | 21548247 | 70181181 | 185G24 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Isolation Transformer | Transformer, Power;175VA;Chassis;Pri:115/230VAC;Sec:Ser 24VCT,Par 12V;Dual | Transformers - Power Transformers |
| Transformer Type | Electronics; Isolation; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | ||
| Output Voltage | 12 volts | 12 to 24 volts | 12 to 24 volts | 12 to 24 volts | ||
| Power Rating (VA) | 175 VA | 175 to 230 VA | 175 VA | 175 VA | 175 VA | |
| Standards / Compliance | RoHS | UL; TUV; CE | ||||
| Mounting | Chassis | Chassis |