Features
NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.
PWR XFMR LAMINATED 175VA CHAS MT
PWR XFMR LAMINATED 175VA CHAS MT
Features:
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Transformers |
| Product Number | 185G230 | 185G230 | HM4670-ND | 185G230 | 70181184 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers | Transformer, Power;175VA;Chassis;Pri:115/230VAC;Sec:Ser 230VCT,Par 115V;Dual |
| Transformer Type | Electronics; Isolation; Power Transformer | Power Transformer | Laminated Core | ||
| Output Voltage | 115 volts | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | |
| Power Rating (VA) | 175 VA | 175 to 230 VA | 175 VA | 175 VA | 175 VA |
| Standards / Compliance | RoHS | ||||
| Mounting | Chassis | Chassis |