Features
NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.
PWR XFMR LAMINATED 130VA CHAS MT
PWR XFMR LAMINATED 130VA CHAS MT
Features:
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Transformers |
| Product Number | 185F230 | 185F230 | HM4664-ND | 185F230 | 70181176 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers | Transformer, Power;130VA;Chassis;Pri:115/230VAC;Sec:Ser 230VCT,Par 115V;Dual |
| Transformer Type | Electronics; Isolation; Power Transformer | Power Transformer | Laminated Core | ||
| Output Voltage | 115 volts | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | |
| Power Rating (VA) | 130 VA | 130 to 230 VA | 130 VA | 130 VA | 130 VA |
| Standards / Compliance | RoHS | ||||
| Mounting | Chassis | Chassis |