Features
NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.
PWR XFMR LAMINATED 80VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 185E36 | HM4659-ND | 185E36 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers |
| Transformer Type | Electronics; Isolation; Power Transformer | Power Transformer | |
| Output Voltage | 18 volts | 18 to 36 volts | |
| Power Rating (VA) | 80 VA | 80 VA | 80 to 230 VA |
| Standards / Compliance | RoHS | ||
| Mounting | Chassis |