Hammond Manufacturing Company Inc. Transformers - Power Transformers 185E24

Description
Features Dual primary 115/230 VAC 50/60 Hz. operation Dual secondaries for series or parallel connections 4,000 V RMS Hipot test Class F insulation (155 degrees, C) Chassis mount (either two or four hole depending on size) Five VA sizes to choose from Dual bobbin construction Dual use terminals (solder lug or quick connect) C UL US recognized (E207860) TUV Type Approved CE certified to IEC 950 (Approved to EN 60-742 Safety Isolating Transformers) A connection sheet can be downloaded here. NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.
Request a Quote Datasheet
Description
Features Dual primary 115/230 VAC 50/60 Hz. operation Dual secondaries for series or parallel connections 4,000 V RMS Hipot test Class F insulation (155 degrees, C) Chassis mount (either two or four hole depending on size) Five VA sizes to choose from Dual bobbin construction Dual use terminals (solder lug or quick connect) C UL US recognized (E207860) TUV Type Approved CE certified to IEC 950 (Approved to EN 60-742 Safety Isolating Transformers) A connection sheet can be downloaded here. NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 185E24 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
185E24
Transformers - Power Transformers 185E24
Features Dual primary 115/230 VAC 50/60 Hz. operation Dual secondaries for series or parallel connections 4,000 V RMS Hipot test Class F insulation (155 degrees, C) Chassis mount (either two or four hole depending on size) Five VA sizes to choose from Dual bobbin construction Dual use terminals (solder lug or quick connect) C UL US recognized (E207860) TUV Type Approved CE certified to IEC 950 (Approved to EN 60-742 Safety Isolating Transformers) A connection sheet can be downloaded here. NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.

Features


  • Dual primary 115/230 VAC
  • 50/60 Hz. operation
  • Dual secondaries for series or parallel connections
  • 4,000 V RMS Hipot test
  • Class F insulation (155 degrees, C)
  • Chassis mount (either two or four hole depending on size)
  • Five VA sizes to choose from
  • Dual bobbin construction
  • Dual use terminals (solder lug or quick connect)
  • C UL US recognized (E207860)
  • TUV Type Approved
  • CE certified to IEC 950 (Approved to EN 60-742 Safety Isolating Transformers)
  • A connection sheet can be downloaded here.

NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.

Supplier's Site
Transformers - 185E24 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
185E24
Transformers 185E24
POWER TX 80 VA 115/230VAC

POWER TX 80 VA 115/230VAC

Buy Now
Power Transformers - HM2124-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM2124-ND
Power Transformers HM2124-ND
PWR XFMR LAMINATED 80VA CHAS MT

PWR XFMR LAMINATED 80VA CHAS MT

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Power Transformers Power Transformers Power Transformers
Product Number 185E24 185E24 HM2124-ND
Product Name Transformers - Power Transformers Transformers Power Transformers
Transformer Type Electronics; Isolation; Power Transformer Power Transformer
Output Voltage 12 volts 12 to 24 volts
Power Rating (VA) 80 VA 80 to 230 VA 80 VA
Standards / Compliance RoHS
Mounting Chassis
Unlock Full Specs
to access all available technical data