Features
NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.
PWR XFMR LAMINATED 43VA CHAS MT
Features:
PWR XFMR LAMINATED 43VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | 185D230 | HM4650-ND | 185D230 | 70181160 | 185D230 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformer, Power;43VA;Chassis;Pri:115/230VAC;Sec:Ser 230VCT,Par 115V;Dual | Transformers - Power Transformers |
| Transformer Type | Electronics; Isolation; Power Transformer | Power Transformer | Laminated Core | ||
| Output Voltage | 115 volts | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | |
| Power Rating (VA) | 43 VA | 43 VA | 43 to 230 VA | 43 VA | 43 VA |
| Standards / Compliance | RoHS | ||||
| Mounting | Chassis | Chassis |