Features
NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.
PWR XFMR LAMINATED 25VA CHAS MT
PWR XFMR LAMINATED 25VA CHAS MT
Features:
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 185C24 | 185C24 | HM2122-ND | 185C24 | 70181149 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers | Transformer, Power;25VA;Chassis;Pri:115/230VAC;Sec:Ser 24VCT,Par 12V;Dual |
| Transformer Type | Electronics; Isolation; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | ||
| Output Voltage | 12 volts | 12 to 24 volts | 12 to 24 volts | ||
| Power Rating (VA) | 25 VA | 25 to 230 VA | 25 VA | 25 VA | |
| Standards / Compliance | RoHS | UL; TUV; CE | |||
| Mounting | Chassis | Solder, Quick Connect |