Features
NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.
PWR XFMR LAMINATED 25VA CHAS MT
Features:
PWR XFMR LAMINATED 25VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 185C16 | HM4642-ND | 185C16 | 70181147 | 185C16 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformer, Power;25VA;Chassis;Pri:115/230VAC;Sec:Ser 16VCT,Par 8V;Dual | Transformers - Power Transformers |
| Transformer Type | Electronics; Isolation; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | |
| Output Voltage | 8 volts | 8 to 16 volts | 8 to 16 volts | 8 to 16 volts | |
| Power Rating (VA) | 25 VA | 25 VA | 25 to 230 VA | 25 VA | 25 VA |
| Standards / Compliance | RoHS | UL; TUV; CE | |||
| Mounting | Chassis | Chassis |