XFRMR LAMINATED 80VA CHAS MOUNT
Features:
| Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 185E10 | 70181161 |
| Product Name | Transformers - Power Transformers | Transformer, Power;80VA;Chassis;Pri:115/230VAC;Sec:Ser 10VCT,Par 5V;Dual |
| Transformer Type | Laminated Core | Impedance Matching Transformer; Isolation |
| Mounting | Chassis | |
| Construction | Laminate | SplitCore |
| Output Voltage | 5 to 10 volts | 5 to 10 volts |
| Secondary Current Rating | 8 amps | 8 to 16 amps |