Features
Features:
PWR XFMR TORO 1000VA CHAS MT
| Hammond Manufacturing Company Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 182U30 | 70181140 | 182U30 |
| Product Name | Transformers - Power Transformers | Transformer, Toroidal Power;1000VA;Chassis;Pri:117/234VAC;Sec:Ser 60VCT,Par 30V | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Impedance Matching Transformer; Isolation | |
| Construction | Toroidal Core | SplitCore; Toroidal Core | |
| Output Voltage | 30 volts | 30 to 60 volts | |
| Power Rating (VA) | 1000 VA | 1000 VA | |
| Standards / Compliance | RoHS | CSA; UL; CE |