Features
Features:
PWR XFMR TORO 750VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 182U24 | 182U24 | 70181135 | 182U24 |
| Product Name | Transformers - Power Transformers | Transformers | Transformer, Toroidal Power;750VA;Chassis;Pri:117/234VAC;Sec:Ser 48VCT,Par 24V | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Impedance Matching Transformer; Isolation | ||
| Construction | Toroidal Core | SplitCore; Toroidal Core | ||
| Output Voltage | 24 volts | 24 to 48 volts | ||
| Power Rating (VA) | 750 VA | 750 VA | 750 VA | |
| Standards / Compliance | RoHS | CSA; UL; CE |