Features
PWR XFMR TORO 1500VA CHAS MT
Features:
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 182T60 | 182T60 | 182T60 | 70181143 |
| Product Name | Transformers - Power Transformers | Transformers | Transformers - Power Transformers | Transformer, Toroidal Power;1500VA;Chassis;Pri:117/234VAC;Sec:Ser 120VCT,Par 60V |
| Transformer Type | Electronics; Power Transformer | Impedance Matching Transformer; Isolation | ||
| Construction | Toroidal Core | SplitCore; Toroidal Core | ||
| Output Voltage | 60 volts | 117 to 234 volts | 60 to 120 volts | |
| Power Rating (VA) | 1500 VA | 1500 VA | 1500 VA | |
| Standards / Compliance | RoHS | CSA; UL; CE |