Features
PWR XFMR TORO 625VA CHAS MT
| Hammond Manufacturing Company Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 182S30 | 182S30 |
| Product Name | Transformers - Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | |
| Construction | Toroidal Core | |
| Output Voltage | 30 volts | |
| Power Rating (VA) | 625 VA |