Features
PWR XFMR TOROIDAL 750VA CHAS MT
PWR XFMR TORO 750VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | 182R110 | 182R110-ND | 182R110 | 182R110 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | ||
| Construction | Toroidal Core | Toroidal Core | ||
| Output Voltage | 110 volts | 110 to 220 volts | ||
| Power Rating (VA) | 750 VA | 750 VA | 750 VA | |
| Standards / Compliance | RoHS |