Features
Features:
PWR XFMR TORO 80VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 182Q6 | 182Q6 | 70181116 | 182Q6 |
| Product Name | Transformers - Power Transformers | Transformers | Transformer, Toroidal Power;80VA;Chassis;Pri:117/234VAC;Sec:Ser 12VCT,Par 6V | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Impedance Matching Transformer; Isolation | Toroidal | |
| Construction | Toroidal Core | SplitCore; Toroidal Core | Toroidal Core | |
| Output Voltage | 6 volts | 6 to 12 volts | 6 to 12 volts | |
| Power Rating (VA) | 80 VA | 80 VA | 80 VA | 80 VA |
| Standards / Compliance | RoHS | CSA; UL; CE |