Features
PWR XFMR TOROIDAL 1500VA CHAS MT
PWR XFMR TORO 1500VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 182Q240 | 182Q240 | 182Q240-ND | 182Q240 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | ||
| Construction | Toroidal Core | Toroidal Core | ||
| Output Voltage | 240 volts | 240 volts | 117 to 234 volts | |
| Power Rating (VA) | 1500 VA | 1500 VA | 1500 VA | |
| Standards / Compliance | RoHS |