Features
PWR XFMR TOROIDAL 225VA CHAS MT
PWR XFMR TORO 225VA CHAS MT
Features:
| Hammond Manufacturing Company Inc. | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 182P22 | 182P22-ND | 182P22 | 70181109 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers - Power Transformers | Transformer, Toroidal Power;225VA;Chassis;Pri:117/234VAC;Sec:Ser 44VCT,Par 22V |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | |
| Construction | Toroidal Core | Toroidal Core | SplitCore; Toroidal Core | |
| Output Voltage | 22 volts | 22 to 44 volts | 22 to 44 volts | |
| Power Rating (VA) | 225 VA | 225 VA | 225 VA | |
| Standards / Compliance | RoHS | CSA; UL; CE |