Features
Features:
PWR XFMR TORO 120VA CHAS MT
| Hammond Manufacturing Company Inc. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 182P12 | 70181102 | 182P12 |
| Product Name | Transformers - Power Transformers | Transformer, Toroidal Power;120VA;Chassis;Pri:117/234VAC;Sec:Ser 24VCT,Par 12V | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Impedance Matching Transformer; Isolation | |
| Construction | Toroidal Core | SplitCore; Toroidal Core | |
| Output Voltage | 12 volts | 12 to 24 volts | |
| Power Rating (VA) | 120 VA | 120 VA | |
| Standards / Compliance | RoHS | CSA; UL; CE |