Features
PWR XFMR TORO 625VA CHAS MT
| Hammond Manufacturing Company Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 182P117 | 182P117 |
| Product Name | Transformers - Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Toroidal |
| Construction | Toroidal Core | Toroidal Core |
| Output Voltage | 117 volts | 117 to 234 volts |
| Power Rating (VA) | 625 VA | 625 VA |