Features
PWR XFMR TORO 120VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers |
| Product Number | 182M18 | 182M18 | 182M18 |
| Product Name | Transformers - Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Toroidal | |
| Construction | Toroidal Core | Toroidal Core | |
| Output Voltage | 18 volts | 18 to 36 volts | |
| Power Rating (VA) | 120 VA | 120 VA | 120 VA |