Features
PWR XFMR TOROIDAL 80VA CHAS MT
PWR XFMR TORO 80VA CHAS MT
Toroidal Power Low Voltage Rectifier Transformers, 8 in. (Min.) Lead Length
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 182M15 | 182M15-ND | 182M15 | 182M15 | 70181119 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformers - Power Transformers | Transformer, Toroidal Power;80VA;Chassis;Pri:117/234VAC;Sec:Ser 30VCT,Par 15V |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Toroidal | Impedance Matching Transformer; Isolation | |
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | SplitCore; Toroidal Core | |
| Output Voltage | 15 volts | 15 to 30 volts | 15 to 30 volts | 15 to 30 volts | |
| Power Rating (VA) | 80 VA | 80 VA | 80 VA | 80 VA | 80 VA |
| Standards / Compliance | RoHS | CSA; UL; CE |