Features
PWR XFMR TOROIDAL 300VA CHAS MT
PWR XFMR TORO 300VA CHAS MT
Features:
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers | Transformers |
| Product Number | 182M117 | HM2118-ND | 182M117 | 182M117 | 70181132 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformers - Power Transformers | Transformer, Toroidal Power;300VA;Chassis;Pri:117/234VAC;Sec:Ser 234VCT,Par 117V |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Toroidal | ||
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | ||
| Output Voltage | 117 volts | 117 to 234 volts | 117 to 234 volts | 117 to 234 volts | |
| Power Rating (VA) | 300 VA | 300 VA | 300 VA | 300 VA | 300 VA |
| Standards / Compliance | RoHS |