Features
PWR XFMR TORO 120VA CHAS MT
| Hammond Manufacturing Company Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 182L30 | 182L30 |
| Product Name | Transformers - Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Toroidal |
| Construction | Toroidal Core | Toroidal Core |
| Output Voltage | 30 volts | 30 to 60 volts |
| Power Rating (VA) | 120 VA | 120 VA |