Features
PWR XFMR TOROIDAL 80VA CHAS MT
PWR XFMR TORO 80VA CHAS MT
Features:
| Hammond Manufacturing Company Inc. | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 182L18 | 182L18-ND | 182L18 | 70181120 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers - Power Transformers | Transformer, Toroidal Power;80VA;Chassis;Pri:117/234VAC;Sec:Ser 36VCT,Par 18V |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | |
| Construction | Toroidal Core | Toroidal Core | SplitCore; Toroidal Core | |
| Output Voltage | 18 volts | 18 to 36 volts | 18 to 36 volts | |
| Power Rating (VA) | 80 VA | 80 VA | 80 VA | |
| Standards / Compliance | RoHS | CSA; UL; CE |