Features
PWR XFMR TOROIDAL 160VA CHAS MT
PWR XFMR TORO 160VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 182K117 | 182K117-ND | 182K117 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | |
| Construction | Toroidal Core | Toroidal Core | |
| Output Voltage | 117 volts | 117 to 234 volts | |
| Power Rating (VA) | 160 VA | 160 VA | |
| Standards / Compliance | RoHS |