Features
PWR XFMR TORO 160VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers |
| Product Number | 182H240 | 182H240 | 182H240 |
| Product Name | Transformers - Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Toroidal | |
| Construction | Toroidal Core | Toroidal Core | |
| Output Voltage | 240 volts | 240 volts | |
| Power Rating (VA) | 160 VA | 160 VA | 160 VA |