Hammond Manufacturing Company Inc. Transformers - Line Transformers - Autotransformers 176B

Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. World wide applications, 50 or 60 Hz. operation, step up (115VAC to 230VAC). Input is circuit breaker protected. Hi-pot tested to 2 KV RMS Input is a standard 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input is connected to a 5 foot cord & standard grounded North American plug (NEMA 5-15P) Output - Due to U.L changes in 2007 - NEW production with the European (Shuko) parts would no longer be U.L. listed. Therefore, we replaced this output receptacle with a one foot long "pig tail" cord with a standard North American 3-wire, 250V receptacle (NEMA 6-15R) for any production after the first part of 2008. North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Wt. Lbs. VA - A - B - C - D - E 176A - 100 3.16 4.25 3.81 2.50 2.94 3.5 176B - 200 3.16 4.50 3.81 2.50 3.19 4.5 176C - 300 3.16 5.00 3.81 2.50 3.69 6 176D - 500 3.80 6.00 4.68 3.00 4.38 10 176E - 750 3.80 7.06 4.68 3.00 5.38 14 176F - 1000 3.80 7.06 4.68 3.00 5.38 14.5 176G - 1500 4.40 6.63 5.39 3.50 6.09 22
Request a Quote Datasheet
Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. World wide applications, 50 or 60 Hz. operation, step up (115VAC to 230VAC). Input is circuit breaker protected. Hi-pot tested to 2 KV RMS Input is a standard 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input is connected to a 5 foot cord & standard grounded North American plug (NEMA 5-15P) Output - Due to U.L changes in 2007 - NEW production with the European (Shuko) parts would no longer be U.L. listed. Therefore, we replaced this output receptacle with a one foot long "pig tail" cord with a standard North American 3-wire, 250V receptacle (NEMA 6-15R) for any production after the first part of 2008. North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Wt. Lbs. VA - A - B - C - D - E 176A - 100 3.16 4.25 3.81 2.50 2.94 3.5 176B - 200 3.16 4.50 3.81 2.50 3.19 4.5 176C - 300 3.16 5.00 3.81 2.50 3.69 6 176D - 500 3.80 6.00 4.68 3.00 4.38 10 176E - 750 3.80 7.06 4.68 3.00 5.38 14 176F - 1000 3.80 7.06 4.68 3.00 5.38 14.5 176G - 1500 4.40 6.63 5.39 3.50 6.09 22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Autotransformers - 176B - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Autotransformers
176B
Transformers - Line Transformers - Autotransformers 176B
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. World wide applications, 50 or 60 Hz. operation, step up (115VAC to 230VAC). Input is circuit breaker protected. Hi-pot tested to 2 KV RMS Input is a standard 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input is connected to a 5 foot cord & standard grounded North American plug (NEMA 5-15P) Output - Due to U.L changes in 2007 - NEW production with the European (Shuko) parts would no longer be U.L. listed. Therefore, we replaced this output receptacle with a one foot long "pig tail" cord with a standard North American 3-wire, 250V receptacle (NEMA 6-15R) for any production after the first part of 2008. North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Wt. Lbs. VA - A - B - C - D - E 176A - 100 3.16 4.25 3.81 2.50 2.94 3.5 176B - 200 3.16 4.50 3.81 2.50 3.19 4.5 176C - 300 3.16 5.00 3.81 2.50 3.69 6 176D - 500 3.80 6.00 4.68 3.00 4.38 10 176E - 750 3.80 7.06 4.68 3.00 5.38 14 176F - 1000 3.80 7.06 4.68 3.00 5.38 14.5 176G - 1500 4.40 6.63 5.39 3.50 6.09 22

Features

  • Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required.
  • World wide applications, 50 or 60 Hz. operation, step up (115VAC to 230VAC).
  • Input is circuit breaker protected.
  • Hi-pot tested to 2 KV RMS
  • Input is a standard 3-wire, grounded plug (can also be used with adaptors for proper grounding).
  • Input is connected to a 5 foot cord & standard grounded North American plug (NEMA 5-15P)
  • Output - Due to U.L changes in 2007 - NEW production with the European (Shuko) parts would no longer be U.L. listed. Therefore, we replaced this output receptacle with a one foot long "pig tail" cord with a standard North American 3-wire, 250V receptacle (NEMA 6-15R) for any production after the first part of 2008.
  • North American Mark of Safety - C UL & UL listed (File #E211544).
  • Indoor use only.
  • Remember - These units do NOT convert line frequency

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - Overall Dimensions - Wt. Lbs.
VA - A - B - C - D - E
176A - 100 3.16 4.25 3.81 2.50 2.94 3.5
176B - 200 3.16 4.50 3.81 2.50 3.19 4.5
176C - 300 3.16 5.00 3.81 2.50 3.69 6
176D - 500 3.80 6.00 4.68 3.00 4.38 10
176E - 750 3.80 7.06 4.68 3.00 5.38 14
176F - 1000 3.80 7.06 4.68 3.00 5.38 14.5
176G - 1500 4.40 6.63 5.39 3.50 6.09 22

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - HM4591-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM4591-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM4591-ND
XFRMR NON-ISOL 115V-230V 200VA

XFRMR NON-ISOL 115V-230V 200VA

Buy Now Datasheet
Transformers - 176B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
176B
Transformers 176B
STEP UP AUTO 200VA DUAL CORD

STEP UP AUTO 200VA DUAL CORD

Buy Now
Futian, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
176B
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 176B
TRANSFORMER AUTO STEP UP/PLG

TRANSFORMER AUTO STEP UP/PLG

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 176B HM4591-ND 176B 176B
Product Name Transformers - Line Transformers - Autotransformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformers Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Autotransformer
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1540M25 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Audio Transformers - Signal Level - 107V - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - 1540M02 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Chokes & Reactors - 193MP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers