Hammond Manufacturing Company Inc. Transformers - Classic Transformers 1760K

Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet
Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 1760K - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
1760K
Transformers - Classic Transformers 1760K
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.

Features

  • Designed for drop in replacement of original units.
  • Physically, parts were designed to look similar to original factory units (where possible).
  • Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone".
  • Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Supplier's Site
Audio Transformers - HM4588-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM4588-ND
Audio Transformers HM4588-ND
4kCT Impedance Primary Ohms 2, 4, 8 Impedance Secondary Ohms 44.67:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount

4kCT Impedance Primary Ohms 2, 4, 8 Impedance Secondary Ohms 44.67:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Transformers - 1760K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1760K
Transformers 1760K
OUTPUT50W TWEED BASS SEC=2OHM

OUTPUT50W TWEED BASS SEC=2OHM

Buy Now
Shenzhen, China
Transformers - Audio Transformers
1760K
Transformers - Audio Transformers 1760K
TRANSFORMER TUBE GUITAR AMP

TRANSFORMER TUBE GUITAR AMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1760K
Audio Transformers / Signal Transformers 1760K
Audio Transformers / Signal Transformers FenderUpgrade/Tweed Primary Ohms 4000 CT

Audio Transformers / Signal Transformers FenderUpgrade/Tweed Primary Ohms 4000 CT

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1760K HM4588-ND 1760K 1760K 1760K
Product Name Transformers - Classic Transformers Audio Transformers Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1540M02 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Power Transformers - 1182S24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - 1539M23 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Power Transformers - 1182G110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers