Hammond Manufacturing Company Inc. Transformers - Line Transformers - Autotransformers 175C-NA

Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. World wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC). Input is circuit breaker protected. Hi-pot tested to 2 KV RMS. Input is a standard 250V North American, 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input on "-NA" version - connected to a 5 foot cord & grounded North American 250V plug (NEMA 6-15P). Output connected to a one foot long "pig tail" cord with standard North American 115V - 3 wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Wt. Lbs. VA - A - B - C - D - E 175A-NA - 100 3.16 4.25 3.81 2.50 2.94 3.5 175B-NA - 200 3.16 4.50 3.81 2.50 3.19 4.5 175C-NA - 300 3.16 5.00 3.81 2.50 3.69 6 175D-NA - 500 3.80 6.00 4.68 3.00 4.38 10 175E-NA - 750 3.80 7.06 4.68 3.00 5.38 14 175F-NA - 1000 3.80 7.06 4.68 3.00 5.38 14.5 175G-NA - 1500 4.40 6.63 5.39 3.50 6.09 22
Request a Quote Datasheet
Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. World wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC). Input is circuit breaker protected. Hi-pot tested to 2 KV RMS. Input is a standard 250V North American, 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input on "-NA" version - connected to a 5 foot cord & grounded North American 250V plug (NEMA 6-15P). Output connected to a one foot long "pig tail" cord with standard North American 115V - 3 wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Wt. Lbs. VA - A - B - C - D - E 175A-NA - 100 3.16 4.25 3.81 2.50 2.94 3.5 175B-NA - 200 3.16 4.50 3.81 2.50 3.19 4.5 175C-NA - 300 3.16 5.00 3.81 2.50 3.69 6 175D-NA - 500 3.80 6.00 4.68 3.00 4.38 10 175E-NA - 750 3.80 7.06 4.68 3.00 5.38 14 175F-NA - 1000 3.80 7.06 4.68 3.00 5.38 14.5 175G-NA - 1500 4.40 6.63 5.39 3.50 6.09 22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Autotransformers - 175C-NA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Autotransformers
175C-NA
Transformers - Line Transformers - Autotransformers 175C-NA
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. World wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC). Input is circuit breaker protected. Hi-pot tested to 2 KV RMS. Input is a standard 250V North American, 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input on "-NA" version - connected to a 5 foot cord & grounded North American 250V plug (NEMA 6-15P). Output connected to a one foot long "pig tail" cord with standard North American 115V - 3 wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Wt. Lbs. VA - A - B - C - D - E 175A-NA - 100 3.16 4.25 3.81 2.50 2.94 3.5 175B-NA - 200 3.16 4.50 3.81 2.50 3.19 4.5 175C-NA - 300 3.16 5.00 3.81 2.50 3.69 6 175D-NA - 500 3.80 6.00 4.68 3.00 4.38 10 175E-NA - 750 3.80 7.06 4.68 3.00 5.38 14 175F-NA - 1000 3.80 7.06 4.68 3.00 5.38 14.5 175G-NA - 1500 4.40 6.63 5.39 3.50 6.09 22

Features

  • Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required.
  • World wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC).
  • Input is circuit breaker protected.
  • Hi-pot tested to 2 KV RMS.
  • Input is a standard 250V North American, 3-wire, grounded plug (can also be used with adaptors for proper grounding).
  • Input on "-NA" version - connected to a 5 foot cord & grounded North American 250V plug (NEMA 6-15P).
  • Output connected to a one foot long "pig tail" cord with standard North American 115V - 3 wire grounded receptacle (NEMA 5-15R).
  • North American Mark of Safety - C UL & UL listed (File #E211544).
  • Indoor use only.
  • Remember - These units do NOT convert line frequency.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - Overall Dimensions - Wt. Lbs.
VA - A - B - C - D - E
175A-NA - 100 3.16 4.25 3.81 2.50 2.94 3.5
175B-NA - 200 3.16 4.50 3.81 2.50 3.19 4.5
175C-NA - 300 3.16 5.00 3.81 2.50 3.69 6
175D-NA - 500 3.80 6.00 4.68 3.00 4.38 10
175E-NA - 750 3.80 7.06 4.68 3.00 5.38 14
175F-NA - 1000 3.80 7.06 4.68 3.00 5.38 14.5
175G-NA - 1500 4.40 6.63 5.39 3.50 6.09 22

Supplier's Site
Transformers - 175C-NA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
175C-NA
Transformers 175C-NA
300VA AUTO STEPDOWN N.AMERICAN

300VA AUTO STEPDOWN N.AMERICAN

Buy Now
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down - 1316176-175C-NA - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
1316176-175C-NA
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 1316176-175C-NA
Win Source Part Number: 1316176-175C-NA Category: Transformers>Isolati on Transformers and Autotransformers, Step Up, Step Down Series: 175 Type: Autotransformer (Non-Isolated) Package: Bulk Power (Watts): 300VA 1st Connector: NEMA 6-15P 2nd Connector: NEMA 5-15R Weight: 6 lbs (2.7 kg) Voltage - Primary: 230V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: Hammond Manufacturing Base Product Number: 175C Voltage - Secondary: 115V

Win Source Part Number: 1316176-175C-NA
Category: Transformers>Isolation Transformers and Autotransformers, Step Up, Step Down
Series: 175
Type: Autotransformer (Non-Isolated)
Package: Bulk
Power (Watts): 300VA
1st Connector: NEMA 6-15P
2nd Connector: NEMA 5-15R
Weight: 6 lbs (2.7 kg)
Voltage - Primary: 230V
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: Hammond Manufacturing
Base Product Number: 175C
Voltage - Secondary: 115V

Buy Now Datasheet
Isolation Transformers and Autotransformers, Step Up, Step Down - HM2110-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM2110-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM2110-ND
XFRMR NON-ISOL 230V-115V 300VA

XFRMR NON-ISOL 230V-115V 300VA

Buy Now Datasheet
Transformer, Step-Down;300VA;230VAC Vi;115VAC Vo;3.81In.H;3.16In.W;5In.Dia.;6lbs - 70181305 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Step-Down;300VA;230VAC Vi;115VAC Vo;3.81In.H;3.16In.W;5In.Dia.;6lbs
70181305
Transformer, Step-Down;300VA;230VAC Vi;115VAC Vo;3.81In.H;3.16In.W;5In.Dia.;6lbs 70181305
Features: 50 or 60 Hz Operation Input Is Circuit Breaker Protected Hi-Pot Tested to 2 kVRMS Output Connected to Standard North American 115 V, 3-Wire Grounded Receptacle (NEMA 5-15p) Input Connected to 5-Foot-Long Cord and Grounded North American 230 V Plug

Features:

  • 50 or 60 Hz Operation
  • Input Is Circuit Breaker Protected
  • Hi-Pot Tested to 2 kVRMS
  • Output Connected to Standard North American 115 V, 3-Wire Grounded Receptacle (NEMA 5-15p)
  • Input Connected to 5-Foot-Long Cord and Grounded North American 230 V Plug
Supplier's Site
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
175C-NA
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 175C-NA
TRANSF AUTO 230-115V 300VA USA

TRANSF AUTO 230-115V 300VA USA

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Win Source Electronics DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 175C-NA 175C-NA 1316176-175C-NA HM2110-ND 70181305 175C-NA
Product Name Transformers - Line Transformers - Autotransformers Transformers Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down Isolation Transformers and Autotransformers, Step Up, Step Down Transformer, Step-Down;300VA;230VAC Vi;115VAC Vo;3.81In.H;3.16In.W;5In.Dia.;6lbs Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Autotransformer Isolation; Solar Power Transformer
Winding Turns Step-Down Transformer
Standards RoHS UL
Power Rating (VA) 300 VA 300 VA 300 VA 300 VA 300 VA
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 146G - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - 1580H10A1 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - 1539M06 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Power Transformers - 1182H9 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers