Hammond Manufacturing Company Inc. Transformers - Line Transformers - Autotransformers 175B-NA

Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. World wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC). Input is circuit breaker protected. Hi-pot tested to 2 KV RMS. Input is a standard 250V North American, 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input on "-NA" version - connected to a 5 foot cord & grounded North American 250V plug (NEMA 6-15P). Output connected to a one foot long "pig tail" cord with standard North American 115V - 3 wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Wt. Lbs. VA - A - B - C - D - E 175A-NA - 100 3.16 4.25 3.81 2.50 2.94 3.5 175B-NA - 200 3.16 4.50 3.81 2.50 3.19 4.5 175C-NA - 300 3.16 5.00 3.81 2.50 3.69 6 175D-NA - 500 3.80 6.00 4.68 3.00 4.38 10 175E-NA - 750 3.80 7.06 4.68 3.00 5.38 14 175F-NA - 1000 3.80 7.06 4.68 3.00 5.38 14.5 175G-NA - 1500 4.40 6.63 5.39 3.50 6.09 22
Request a Quote Datasheet
Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. World wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC). Input is circuit breaker protected. Hi-pot tested to 2 KV RMS. Input is a standard 250V North American, 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input on "-NA" version - connected to a 5 foot cord & grounded North American 250V plug (NEMA 6-15P). Output connected to a one foot long "pig tail" cord with standard North American 115V - 3 wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Wt. Lbs. VA - A - B - C - D - E 175A-NA - 100 3.16 4.25 3.81 2.50 2.94 3.5 175B-NA - 200 3.16 4.50 3.81 2.50 3.19 4.5 175C-NA - 300 3.16 5.00 3.81 2.50 3.69 6 175D-NA - 500 3.80 6.00 4.68 3.00 4.38 10 175E-NA - 750 3.80 7.06 4.68 3.00 5.38 14 175F-NA - 1000 3.80 7.06 4.68 3.00 5.38 14.5 175G-NA - 1500 4.40 6.63 5.39 3.50 6.09 22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Autotransformers - 175B-NA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Autotransformers
175B-NA
Transformers - Line Transformers - Autotransformers 175B-NA
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. World wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC). Input is circuit breaker protected. Hi-pot tested to 2 KV RMS. Input is a standard 250V North American, 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input on "-NA" version - connected to a 5 foot cord & grounded North American 250V plug (NEMA 6-15P). Output connected to a one foot long "pig tail" cord with standard North American 115V - 3 wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Wt. Lbs. VA - A - B - C - D - E 175A-NA - 100 3.16 4.25 3.81 2.50 2.94 3.5 175B-NA - 200 3.16 4.50 3.81 2.50 3.19 4.5 175C-NA - 300 3.16 5.00 3.81 2.50 3.69 6 175D-NA - 500 3.80 6.00 4.68 3.00 4.38 10 175E-NA - 750 3.80 7.06 4.68 3.00 5.38 14 175F-NA - 1000 3.80 7.06 4.68 3.00 5.38 14.5 175G-NA - 1500 4.40 6.63 5.39 3.50 6.09 22

Features

  • Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required.
  • World wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC).
  • Input is circuit breaker protected.
  • Hi-pot tested to 2 KV RMS.
  • Input is a standard 250V North American, 3-wire, grounded plug (can also be used with adaptors for proper grounding).
  • Input on "-NA" version - connected to a 5 foot cord & grounded North American 250V plug (NEMA 6-15P).
  • Output connected to a one foot long "pig tail" cord with standard North American 115V - 3 wire grounded receptacle (NEMA 5-15R).
  • North American Mark of Safety - C UL & UL listed (File #E211544).
  • Indoor use only.
  • Remember - These units do NOT convert line frequency.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - Overall Dimensions - Wt. Lbs.
VA - A - B - C - D - E
175A-NA - 100 3.16 4.25 3.81 2.50 2.94 3.5
175B-NA - 200 3.16 4.50 3.81 2.50 3.19 4.5
175C-NA - 300 3.16 5.00 3.81 2.50 3.69 6
175D-NA - 500 3.80 6.00 4.68 3.00 4.38 10
175E-NA - 750 3.80 7.06 4.68 3.00 5.38 14
175F-NA - 1000 3.80 7.06 4.68 3.00 5.38 14.5
175G-NA - 1500 4.40 6.63 5.39 3.50 6.09 22

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - HM4581-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM4581-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM4581-ND
XFRMR NON-ISOL 230V-115V 200VA

XFRMR NON-ISOL 230V-115V 200VA

Buy Now Datasheet
Transformers - 175B-NA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
175B-NA
Transformers 175B-NA
200VA AUTO STEPDOWN N.AMERICAN

200VA AUTO STEPDOWN N.AMERICAN

Buy Now
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
175B-NA
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 175B-NA
TRANSF AUTO 230-115V 200VA USA

TRANSF AUTO 230-115V 200VA USA

Supplier's Site
TRANSFORMER, STEP DOWN, 230VAC TO 115VAC, 200VA - 70181042 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, STEP DOWN, 230VAC TO 115VAC, 200VA
70181042
TRANSFORMER, STEP DOWN, 230VAC TO 115VAC, 200VA 70181042
Features: 50 or 60 Hz Operation Input Is Circuit Breaker Protected Hi-Pot Tested to 2 kVRMS Output Connected to Standard North American 115 V, 3-Wire Grounded Receptacle (NEMA 5-15p) Input Connected to 5-Foot-Long Cord and Grounded North American 230 V Plug

Features:

  • 50 or 60 Hz Operation
  • Input Is Circuit Breaker Protected
  • Hi-Pot Tested to 2 kVRMS
  • Output Connected to Standard North American 115 V, 3-Wire Grounded Receptacle (NEMA 5-15p)
  • Input Connected to 5-Foot-Long Cord and Grounded North American 230 V Plug
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 175B-NA HM4581-ND 175B-NA 175B-NA 70181042
Product Name Transformers - Line Transformers - Autotransformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformers Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down TRANSFORMER, STEP DOWN, 230VAC TO 115VAC, 200VA
Category Signal Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Autotransformer
Winding Turns Step-Down Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Classic Transformers - 1608 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Chokes & Reactors - 153H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 148X - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 141F - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers