Hammond Manufacturing Company Inc. Isolation Transformers and Autotransformers, Step Up, Step Down 175A-EU

Description
XFRMR NON-ISOL 230V-115V 100VA
Request a Quote Datasheet
Description
XFRMR NON-ISOL 230V-115V 100VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformers and Autotransformers, Step Up, Step Down - 175A-EU-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
175A-EU-ND
Isolation Transformers and Autotransformers, Step Up, Step Down 175A-EU-ND
XFRMR NON-ISOL 230V-115V 100VA

XFRMR NON-ISOL 230V-115V 100VA

Buy Now Datasheet
Futian, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
175A-EU
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 175A-EU
TRANSF AUTO 230-115V 100VA EUROP

TRANSF AUTO 230-115V 100VA EUROP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 175A-EU-ND 175A-EU
Product Name Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

45 - 1200 MHz 1:1 SMT Transformer - RFXF0010 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 4.50E7 to 1.20E9 Hz
View Details
FCT1-xxL2SL Forward Converter Transformers for 8 Watt Applications - FCT1-150L2SL FCT1-150L2SLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details