Hammond Manufacturing Company Inc. Transformers - Classic Transformers 1750Z

Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet
Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 1750Z - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
1750Z
Transformers - Classic Transformers 1750Z
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.

Features

  • Designed for drop in replacement of original units.
  • Physically, parts were designed to look similar to original factory units (where possible).
  • Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone".
  • Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Supplier's Site
Audio Transformers - 164-1750Z-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
164-1750Z-ND
Audio Transformers 164-1750Z-ND
AUDIO XFMR 10K / 8 CHAS MNT

AUDIO XFMR 10K / 8 CHAS MNT

Buy Now Datasheet
Transformers - 1750Z - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1750Z
Transformers 1750Z
OUTPUT 20 W GUITAR

OUTPUT 20 W GUITAR

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1750Z
Audio Transformers / Signal Transformers 1750Z
Audio Transformers / Signal Transformers YORKVILLE/TRAYNOR PRIM OHMS 6000 CT

Audio Transformers / Signal Transformers YORKVILLE/TRAYNOR PRIM OHMS 6000 CT

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 1750Z 164-1750Z-ND 1750Z 1750Z
Product Name Transformers - Classic Transformers Audio Transformers Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Electronics Audio
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 148E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 109L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 101F - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 143B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers