Hammond Manufacturing Company Inc. Transformers - Classic Transformers 1750X

Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet
Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 1750X - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
1750X
Transformers - Classic Transformers 1750X
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.

Features

  • Designed for drop in replacement of original units.
  • Physically, parts were designed to look similar to original factory units (where possible).
  • Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone".
  • Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Supplier's Site
Transformers - 1750X - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1750X
Transformers 1750X
OUTPUT 100W JCM 900 MARSHALL

OUTPUT 100W JCM 900 MARSHALL

Buy Now
Audio Transformers - HM4578-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM4578-ND
Audio Transformers HM4578-ND
2kCT Impedance Primary Ohms 2, 4, 8, 16 Impedance Secondary Ohms 10.14:1 Audio Transformer 50Hz ~ 12kHz Chassis Mount

2kCT Impedance Primary Ohms 2, 4, 8, 16 Impedance Secondary Ohms 10.14:1 Audio Transformer 50Hz ~ 12kHz Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1750X
Audio Transformers / Signal Transformers 1750X
Audio Transformers / Signal Transformers Marshall/JCM 900 Ohms 126,500,2000

Audio Transformers / Signal Transformers Marshall/JCM 900 Ohms 126,500,2000

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
1750X
Transformers - Audio Transformers 1750X
TRANSFORMER TUBE GUITAR AMP

TRANSFORMER TUBE GUITAR AMP

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1750X 1750X HM4578-ND 1750X 1750X
Product Name Transformers - Classic Transformers Transformers Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182L90 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
3 suppliers
Transformers - Audio Transformers - Signal Level - 108L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 161E56 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - 1538M04 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details