Hammond Manufacturing Company Inc. Transformers - Classic Transformers 1750W

Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet
Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 1750W - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
1750W
Transformers - Classic Transformers 1750W
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.

Features

  • Designed for drop in replacement of original units.
  • Physically, parts were designed to look similar to original factory units (where possible).
  • Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone".
  • Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Supplier's Site
Audio Transformers - HM4577-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM4577-ND
Audio Transformers HM4577-ND
2kCT Impedance Primary Ohms 4 Impedance Secondary Ohms 22.35:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount

2kCT Impedance Primary Ohms 4 Impedance Secondary Ohms 22.35:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Transformers - 1750W - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1750W
Transformers 1750W
OUTPUT 100W FENDER SEC=4 OHM

OUTPUT 100W FENDER SEC=4 OHM

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1750W
Audio Transformers / Signal Transformers 1750W
Audio Transformers / Signal Transformers Fender/DualShowman Primary Ohms 2000 CT

Audio Transformers / Signal Transformers Fender/DualShowman Primary Ohms 2000 CT

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
1750W
Transformers - Audio Transformers 1750W
TRANSFORMER TUBE GUITAR AMP

TRANSFORMER TUBE GUITAR AMP

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1750W HM4577-ND 1750W 1750W 1750W
Product Name Transformers - Classic Transformers Audio Transformers Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 148A - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - 1140-LU-A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - 1538M17 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Audio Transformers - Signal Level - 148E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers