Hammond Manufacturing Company Inc. Transformers - Classic Transformers 1750N

Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet
Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 1750N - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
1750N
Transformers - Classic Transformers 1750N
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.

Features

  • Designed for drop in replacement of original units.
  • Physically, parts were designed to look similar to original factory units (where possible).
  • Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone".
  • Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Supplier's Site
Transformers - 1750N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1750N
Transformers 1750N
OUTPUT 50W JMP, JCM 800, EL34

OUTPUT 50W JMP, JCM 800, EL34

Buy Now
Audio Transformers - HM4570-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM4570-ND
Audio Transformers HM4570-ND
3.2kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms 14.30:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount

3.2kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms 14.30:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
1750N
Transformers - Audio Transformers 1750N
TRANSFORMER TUBE GUITAR AMP

TRANSFORMER TUBE GUITAR AMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1750N
Audio Transformers / Signal Transformers 1750N
Audio Transformers / Signal Transformers Marshall/JMP/JCM800 Primary Ohms 3200 CT

Audio Transformers / Signal Transformers Marshall/JMP/JCM800 Primary Ohms 3200 CT

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1750N 1750N HM4570-ND 1750N 1750N
Product Name Transformers - Classic Transformers Transformers Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 106EE - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Line Transformers - Autotransformers - 176A - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Up Transformer
View Details
5 suppliers
Transformers - Power Transformers - 1182M12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 107G - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers