Hammond Manufacturing Company Inc. Transformers - Line Transformers - Step Down Isolation 172A

Description
Features Primary 230VAC, 50/60 Hz. Secondary 115VAC Circuit breaker in primary. Provides circuit isolation & steps down primary voltage. Hi-pot tested to 2 KV RMS. Electrostatic shield between primary & secondary. Input (primary) connected to a 5 foot long cord & European (Schuko) grounded plug - NOTE: old inventory only. Input - due to U.L changes in 2007 - NEW production with the European (Shuko) parts would no longer be U.L. listed. Therefore, we have replaced this input plug with a standard North American 3-wire, 250V plug (NEMA 6-15P). Output (secondary) connected to a 1 foot long cord & standard North American 3-wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - - - - Full Load Total - - Capacitance - - - - - - Part No. - Capacity - Leakage - Full Load - Harmonic - Surge / Noise - Between - Overall Dimensions - Weight VA - Current - Efficiency - Distortion - Suppression - Windings at 1KHz - A - B - C - D - E - Lbs 172A - 100 40.48 µA 88% 0.19% -35 dB 40 pF 3.80 5.06 4.68 3.00 3.38 6.5 172B - 200 41.97 µA 91% 0.18% -34.32 dB 20 pF 3.80 5.56 4.68 3.00 3.88 8.5 172D - 500 68.22 µA 96% 0.23% -37.69 dB 28 pF 3.80 7.06 4.68 3.00 5.38 18.5 172E - 750 79.58 µA 94% 0.19% -38.24 dB 20 pF 4.40 8.70 5.39 3.50 6.78 30 172F - 1000 94.08 µA 96% 0.18% -32.74 dB 40 pF 5.28 7.75 6.38 4.25 6.00 34.5
Request a Quote Datasheet
Description
Features Primary 230VAC, 50/60 Hz. Secondary 115VAC Circuit breaker in primary. Provides circuit isolation & steps down primary voltage. Hi-pot tested to 2 KV RMS. Electrostatic shield between primary & secondary. Input (primary) connected to a 5 foot long cord & European (Schuko) grounded plug - NOTE: old inventory only. Input - due to U.L changes in 2007 - NEW production with the European (Shuko) parts would no longer be U.L. listed. Therefore, we have replaced this input plug with a standard North American 3-wire, 250V plug (NEMA 6-15P). Output (secondary) connected to a 1 foot long cord & standard North American 3-wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - - - - Full Load Total - - Capacitance - - - - - - Part No. - Capacity - Leakage - Full Load - Harmonic - Surge / Noise - Between - Overall Dimensions - Weight VA - Current - Efficiency - Distortion - Suppression - Windings at 1KHz - A - B - C - D - E - Lbs 172A - 100 40.48 µA 88% 0.19% -35 dB 40 pF 3.80 5.06 4.68 3.00 3.38 6.5 172B - 200 41.97 µA 91% 0.18% -34.32 dB 20 pF 3.80 5.56 4.68 3.00 3.88 8.5 172D - 500 68.22 µA 96% 0.23% -37.69 dB 28 pF 3.80 7.06 4.68 3.00 5.38 18.5 172E - 750 79.58 µA 94% 0.19% -38.24 dB 20 pF 4.40 8.70 5.39 3.50 6.78 30 172F - 1000 94.08 µA 96% 0.18% -32.74 dB 40 pF 5.28 7.75 6.38 4.25 6.00 34.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Step Down Isolation - 172A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Step Down Isolation
172A
Transformers - Line Transformers - Step Down Isolation 172A
Features Primary 230VAC, 50/60 Hz. Secondary 115VAC Circuit breaker in primary. Provides circuit isolation & steps down primary voltage. Hi-pot tested to 2 KV RMS. Electrostatic shield between primary & secondary. Input (primary) connected to a 5 foot long cord & European (Schuko) grounded plug - NOTE: old inventory only. Input - due to U.L changes in 2007 - NEW production with the European (Shuko) parts would no longer be U.L. listed. Therefore, we have replaced this input plug with a standard North American 3-wire, 250V plug (NEMA 6-15P). Output (secondary) connected to a 1 foot long cord & standard North American 3-wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - - - - Full Load Total - - Capacitance - - - - - - Part No. - Capacity - Leakage - Full Load - Harmonic - Surge / Noise - Between - Overall Dimensions - Weight VA - Current - Efficiency - Distortion - Suppression - Windings at 1KHz - A - B - C - D - E - Lbs 172A - 100 40.48 µA 88% 0.19% -35 dB 40 pF 3.80 5.06 4.68 3.00 3.38 6.5 172B - 200 41.97 µA 91% 0.18% -34.32 dB 20 pF 3.80 5.56 4.68 3.00 3.88 8.5 172D - 500 68.22 µA 96% 0.23% -37.69 dB 28 pF 3.80 7.06 4.68 3.00 5.38 18.5 172E - 750 79.58 µA 94% 0.19% -38.24 dB 20 pF 4.40 8.70 5.39 3.50 6.78 30 172F - 1000 94.08 µA 96% 0.18% -32.74 dB 40 pF 5.28 7.75 6.38 4.25 6.00 34.5

Features

  • Primary 230VAC, 50/60 Hz. Secondary 115VAC
  • Circuit breaker in primary.
  • Provides circuit isolation & steps down primary voltage.
  • Hi-pot tested to 2 KV RMS.
  • Electrostatic shield between primary & secondary.
  • Input (primary) connected to a 5 foot long cord & European (Schuko) grounded plug - NOTE: old inventory only.
  • Input - due to U.L changes in 2007 - NEW production with the European (Shuko) parts would no longer be U.L. listed. Therefore, we have replaced this input plug with a standard North American 3-wire, 250V plug (NEMA 6-15P).
  • Output (secondary) connected to a 1 foot long cord & standard North American 3-wire grounded receptacle (NEMA 5-15R).
  • North American Mark of Safety - C UL & UL listed (File #E211544).
  • Indoor use only.
  • Remember - These units do NOT convert line frequency

Videos

Accessories

  • International Grounded Adaptor Plugs

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- - - - Full Load Total - - Capacitance - - - - - -
Part No. - Capacity - Leakage - Full Load - Harmonic - Surge / Noise - Between - Overall Dimensions - Weight
VA - Current - Efficiency - Distortion - Suppression - Windings at 1KHz - A - B - C - D - E - Lbs
172A - 100 40.48 µA 88% 0.19% -35 dB 40 pF 3.80 5.06 4.68 3.00 3.38 6.5
172B - 200 41.97 µA 91% 0.18% -34.32 dB 20 pF 3.80 5.56 4.68 3.00 3.88 8.5
172D - 500 68.22 µA 96% 0.23% -37.69 dB 28 pF 3.80 7.06 4.68 3.00 5.38 18.5
172E - 750 79.58 µA 94% 0.19% -38.24 dB 20 pF 4.40 8.70 5.39 3.50 6.78 30
172F - 1000 94.08 µA 96% 0.18% -32.74 dB 40 pF 5.28 7.75 6.38 4.25 6.00 34.5

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - HM2106-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM2106-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM2106-ND
XFRMR ISOL 230V TO 115V 100VA

XFRMR ISOL 230V TO 115V 100VA

Buy Now Datasheet
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
172A
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 172A
TRANSFRMR ISOL 230 TO 115V 100VA

TRANSFRMR ISOL 230 TO 115V 100VA

Supplier's Site
Transformer, Line;Step Down;Pri:230VAC,Sec:115VAC;50/60Hz;100VA;2kVrms;3.80In.W - 70181300 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Line;Step Down;Pri:230VAC,Sec:115VAC;50/60Hz;100VA;2kVrms;3.80In.W
70181300
Transformer, Line;Step Down;Pri:230VAC,Sec:115VAC;50/60Hz;100VA;2kVrms;3.80In.W 70181300
115⁄230 VAC, 50⁄60 Hz Operating Frequency, Isolating Line Transformers Provides circuit isolation and steps down primary voltage Electrostatic shield between primary and secondary Circuit breaker in primary Standard 3-wire, grounded plug and receptacle Primary 230 VAC, 50/60 Hz, Secondary 115 VAC Provides Circuit Isolation and Steps Down Primary Voltage Electrostatic Shield Between Primary and Secondary Hi-Pot Tested To 2 KV RMS Circuit Breaker in The Primary Input (Primary) Connected To 5-Foot-Long Cord and European (Schuko) Grounded Plug Output (Secondary) Connected To 1-Foot-Long Cord and Standard North American 3-Wire Grounded Receptacle (NEMA 5-15P) North American Mark of Safety — CUL and UL Listed These Units Do Not Convert Line Frequency

115⁄230 VAC, 50⁄60 Hz Operating Frequency, Isolating Line Transformers

  • Provides circuit isolation and steps down primary voltage
  • Electrostatic shield between primary and secondary
  • Circuit breaker in primary
  • Standard 3-wire, grounded plug and receptacle
  • Primary 230 VAC, 50/60 Hz, Secondary 115 VAC
  • Provides Circuit Isolation and Steps Down Primary Voltage
  • Electrostatic Shield Between Primary and Secondary
  • Hi-Pot Tested To 2 KV RMS
  • Circuit Breaker in The Primary
  • Input (Primary) Connected To 5-Foot-Long Cord and European (Schuko) Grounded Plug
  • Output (Secondary) Connected To 1-Foot-Long Cord and Standard North American 3-Wire Grounded Receptacle (NEMA 5-15P)
  • North American Mark of Safety — CUL and UL Listed
  • These Units Do Not Convert Line Frequency
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Transformers Transformers Transformers Transformers
Product Number 172A HM2106-ND 172A 70181300
Product Name Transformers - Line Transformers - Step Down Isolation Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down Transformer, Line;Step Down;Pri:230VAC,Sec:115VAC;50/60Hz;100VA;2kVrms;3.80In.W
Category Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Isolation Isolation Isolation; Buck-Boost Transformers
Winding Turns Step-Down Transformer
Standards RoHS UL
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 185G20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 145H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 1182G110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - 1140-LU-G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
3 suppliers