Hammond Manufacturing Company Inc. Transformers - Line Transformers - Autotransformers 170A

Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Connection by flexible leads, 8" minimum length. Models 170A, 170B, 170C & 170D are CSA certified (209651) Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 170 - 50 2.19 2.63 2.63 1.75 1.56 2 170A - 100 2.50 3.00 3.10 2.00 1.90 3 170B - 200 3.13 3.50 3.80 2.50 2.20 4.5 170C - 300 3.13 4.00 3.80 2.50 2.70 6 170D - 500 3.75 4.50 4.60 3.00 3.30 10 170E - 750 3.75 5.50 4.60 3.00 4.30 14 170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5 170G - 1500 4.38 6.60 5.30 3.50 5.10 22 170J - 2000 4.38 7.50 5.30 3.50 5.91 23
Request a Quote Datasheet
Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Connection by flexible leads, 8" minimum length. Models 170A, 170B, 170C & 170D are CSA certified (209651) Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 170 - 50 2.19 2.63 2.63 1.75 1.56 2 170A - 100 2.50 3.00 3.10 2.00 1.90 3 170B - 200 3.13 3.50 3.80 2.50 2.20 4.5 170C - 300 3.13 4.00 3.80 2.50 2.70 6 170D - 500 3.75 4.50 4.60 3.00 3.30 10 170E - 750 3.75 5.50 4.60 3.00 4.30 14 170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5 170G - 1500 4.38 6.60 5.30 3.50 5.10 22 170J - 2000 4.38 7.50 5.30 3.50 5.91 23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Autotransformers - 170A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Autotransformers
170A
Transformers - Line Transformers - Autotransformers 170A
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Connection by flexible leads, 8" minimum length. Models 170A, 170B, 170C & 170D are CSA certified (209651) Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 170 - 50 2.19 2.63 2.63 1.75 1.56 2 170A - 100 2.50 3.00 3.10 2.00 1.90 3 170B - 200 3.13 3.50 3.80 2.50 2.20 4.5 170C - 300 3.13 4.00 3.80 2.50 2.70 6 170D - 500 3.75 4.50 4.60 3.00 3.30 10 170E - 750 3.75 5.50 4.60 3.00 4.30 14 170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5 170G - 1500 4.38 6.60 5.30 3.50 5.10 22 170J - 2000 4.38 7.50 5.30 3.50 5.91 23

Features

  • Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required.
  • Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC).
  • Connection by flexible leads, 8" minimum length.
  • Models 170A, 170B, 170C & 170D are CSA certified (209651)
  • Remember - These units do NOT convert line frequency

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - Overall Dimensions - Weight
VA - A - B - C - D - E - Lbs
170 - 50 2.19 2.63 2.63 1.75 1.56 2
170A - 100 2.50 3.00 3.10 2.00 1.90 3
170B - 200 3.13 3.50 3.80 2.50 2.20 4.5
170C - 300 3.13 4.00 3.80 2.50 2.70 6
170D - 500 3.75 4.50 4.60 3.00 3.30 10
170E - 750 3.75 5.50 4.60 3.00 4.30 14
170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5
170G - 1500 4.38 6.60 5.30 3.50 5.10 22
170J - 2000 4.38 7.50 5.30 3.50 5.91 23

Supplier's Site
Transformers - 170A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
170A
Transformers 170A
AUTO 100VA 230/115

AUTO 100VA 230/115

Buy Now
Isolation Transformers and Autotransformers, Step Up, Step Down - HM4536-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM4536-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM4536-ND
XFRMR NON-ISOL 115V-230V 100VA

XFRMR NON-ISOL 115V-230V 100VA

Buy Now Datasheet
Futian, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
170A
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 170A
TRANSFORMR AUTO 115-230VAC 100VA

TRANSFORMR AUTO 115-230VAC 100VA

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 170A 170A HM4536-ND 170A
Product Name Transformers - Line Transformers - Autotransformers Transformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Autotransformer
Winding Turns Step-Up Transformer; Step-Down Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182L22 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 850GA - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Chokes & Reactors - 153H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 146K - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers