Hammond Manufacturing Company Inc. Transformers - Line Transformers - Autotransformers 170

Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Connection by flexible leads, 8" minimum length. Models 170A, 170B, 170C & 170D are CSA certified (209651) Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 170 - 50 2.19 2.63 2.63 1.75 1.56 2 170A - 100 2.50 3.00 3.10 2.00 1.90 3 170B - 200 3.13 3.50 3.80 2.50 2.20 4.5 170C - 300 3.13 4.00 3.80 2.50 2.70 6 170D - 500 3.75 4.50 4.60 3.00 3.30 10 170E - 750 3.75 5.50 4.60 3.00 4.30 14 170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5 170G - 1500 4.38 6.60 5.30 3.50 5.10 22 170J - 2000 4.38 7.50 5.30 3.50 5.91 23
Request a Quote Datasheet
Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Connection by flexible leads, 8" minimum length. Models 170A, 170B, 170C & 170D are CSA certified (209651) Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 170 - 50 2.19 2.63 2.63 1.75 1.56 2 170A - 100 2.50 3.00 3.10 2.00 1.90 3 170B - 200 3.13 3.50 3.80 2.50 2.20 4.5 170C - 300 3.13 4.00 3.80 2.50 2.70 6 170D - 500 3.75 4.50 4.60 3.00 3.30 10 170E - 750 3.75 5.50 4.60 3.00 4.30 14 170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5 170G - 1500 4.38 6.60 5.30 3.50 5.10 22 170J - 2000 4.38 7.50 5.30 3.50 5.91 23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Autotransformers - 170 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Autotransformers
170
Transformers - Line Transformers - Autotransformers 170
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Connection by flexible leads, 8" minimum length. Models 170A, 170B, 170C & 170D are CSA certified (209651) Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 170 - 50 2.19 2.63 2.63 1.75 1.56 2 170A - 100 2.50 3.00 3.10 2.00 1.90 3 170B - 200 3.13 3.50 3.80 2.50 2.20 4.5 170C - 300 3.13 4.00 3.80 2.50 2.70 6 170D - 500 3.75 4.50 4.60 3.00 3.30 10 170E - 750 3.75 5.50 4.60 3.00 4.30 14 170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5 170G - 1500 4.38 6.60 5.30 3.50 5.10 22 170J - 2000 4.38 7.50 5.30 3.50 5.91 23

Features

  • Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required.
  • Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC).
  • Connection by flexible leads, 8" minimum length.
  • Models 170A, 170B, 170C & 170D are CSA certified (209651)
  • Remember - These units do NOT convert line frequency

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - Overall Dimensions - Weight
VA - A - B - C - D - E - Lbs
170 - 50 2.19 2.63 2.63 1.75 1.56 2
170A - 100 2.50 3.00 3.10 2.00 1.90 3
170B - 200 3.13 3.50 3.80 2.50 2.20 4.5
170C - 300 3.13 4.00 3.80 2.50 2.70 6
170D - 500 3.75 4.50 4.60 3.00 3.30 10
170E - 750 3.75 5.50 4.60 3.00 4.30 14
170F - 1000 3.75 5.50 4.60 3.00 4.30 14.5
170G - 1500 4.38 6.60 5.30 3.50 5.10 22
170J - 2000 4.38 7.50 5.30 3.50 5.91 23

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - HM4548-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM4548-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM4548-ND
XFRMR NON-ISOL 115V-230V 50VA

XFRMR NON-ISOL 115V-230V 50VA

Buy Now Datasheet
Transformers - 170 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
170
Transformers 170
AUTO 50VA 230/115

AUTO 50VA 230/115

Buy Now
Futian, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
170
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 170
TRANSFORMER AUTO 115-230VAC 50VA

TRANSFORMER AUTO 115-230VAC 50VA

Supplier's Site
Transformer, Line Auto;50VA;230VAC or 115VAC Vi;115VAC or 230VAC Vo;2.63In.H - 70180829 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Line Auto;50VA;230VAC or 115VAC Vi;115VAC or 230VAC Vo;2.63In.H
70180829
Transformer, Line Auto;50VA;230VAC or 115VAC Vi;115VAC or 230VAC Vo;2.63In.H 70180829
Step-Down Auto-Transformers, 230 V Input Voltage, 115 V Output Voltage Single Winding, Does Not Provide Isolation, for Use Where Equipment Is Already Isolated And Only Voltage Change Is Required Flexible World Wide Applications &tab;— 50 or 60 Hz. Operation &tab;— Step Down (230 VAC to 115 VAC) or &tab;— Step Up (115 VAC to 230 VAC) Connection by Flexible Leads, 8" Minimum Length Models 170A, 170B, 170C and 170D Are CSA Certified (# LR 3902) Those Units Do NOT Convert Line Frequency

Step-Down Auto-Transformers, 230 V Input Voltage, 115 V Output Voltage

  • Single Winding, Does Not Provide Isolation, for Use Where Equipment Is Already Isolated And Only Voltage Change Is Required
  • Flexible World Wide Applications
    &tab;— 50 or 60 Hz. Operation
    &tab;— Step Down (230 VAC to 115 VAC) or
    &tab;— Step Up (115 VAC to 230 VAC)
  • Connection by Flexible Leads, 8" Minimum Length
  • Models 170A, 170B, 170C and 170D Are CSA Certified (# LR 3902)
  • Those Units Do NOT Convert Line Frequency
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 170 HM4548-ND 170 170 70180829
Product Name Transformers - Line Transformers - Autotransformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformers Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down Transformer, Line Auto;50VA;230VAC or 115VAC Vi;115VAC or 230VAC Vo;2.63In.H
Category Signal Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Autotransformer Isolation; Solar Power Transformer
Winding Turns Step-Up Transformer; Step-Down Transformer
Standards RoHS CSA
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1539M02 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - 1539M02 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Chokes & Reactors - 1532B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Line Transformers - 298MG1800 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Winding Turns Step-Up Transformer; Step-Down Transformer
View Details
3 suppliers