Hammond Manufacturing Company Inc. Transformers - Line Transformers - Straight Isolation 169TS

Description
Features Primary 115VAC, 60 Hz., Secondary 115VAC Electrostatic shield between primary & secondary Connection by flexible leads, 8" minimum length Perfect for circuit isolation or "Classic" bias power supply CSA certified (209651) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Seconday Current - Overall Dimensions - Weight VA - ma - A - B - C - D - E - Lbs 169PS - 15 130 1.88 2.07 2.50 1.50 1.19 1.3 169QS - 40 260 2.19 2.50 2.63 1.75 1.44 2.5 169RS - 60 435 2.50 2.75 3.06 2.00 1.69 3.3 169SS - 90 650 2.50 3.25 3.06 2.00 2.19 4.5 169TS - 135 870 3.13 3.50 3.81 2.50 2.19 6.5 169VS - 175 1300.00 3.13 4.00 3.81 2.50 2.69 7 169WS - 250 1700.00 3.75 4.00 4.56 3.00 2.81 12
Request a Quote Datasheet
Description
Features Primary 115VAC, 60 Hz., Secondary 115VAC Electrostatic shield between primary & secondary Connection by flexible leads, 8" minimum length Perfect for circuit isolation or "Classic" bias power supply CSA certified (209651) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Seconday Current - Overall Dimensions - Weight VA - ma - A - B - C - D - E - Lbs 169PS - 15 130 1.88 2.07 2.50 1.50 1.19 1.3 169QS - 40 260 2.19 2.50 2.63 1.75 1.44 2.5 169RS - 60 435 2.50 2.75 3.06 2.00 1.69 3.3 169SS - 90 650 2.50 3.25 3.06 2.00 2.19 4.5 169TS - 135 870 3.13 3.50 3.81 2.50 2.19 6.5 169VS - 175 1300.00 3.13 4.00 3.81 2.50 2.69 7 169WS - 250 1700.00 3.75 4.00 4.56 3.00 2.81 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Straight Isolation - 169TS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Straight Isolation
169TS
Transformers - Line Transformers - Straight Isolation 169TS
Features Primary 115VAC, 60 Hz., Secondary 115VAC Electrostatic shield between primary & secondary Connection by flexible leads, 8" minimum length Perfect for circuit isolation or "Classic" bias power supply CSA certified (209651) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Seconday Current - Overall Dimensions - Weight VA - ma - A - B - C - D - E - Lbs 169PS - 15 130 1.88 2.07 2.50 1.50 1.19 1.3 169QS - 40 260 2.19 2.50 2.63 1.75 1.44 2.5 169RS - 60 435 2.50 2.75 3.06 2.00 1.69 3.3 169SS - 90 650 2.50 3.25 3.06 2.00 2.19 4.5 169TS - 135 870 3.13 3.50 3.81 2.50 2.19 6.5 169VS - 175 1300.00 3.13 4.00 3.81 2.50 2.69 7 169WS - 250 1700.00 3.75 4.00 4.56 3.00 2.81 12

Features

  • Primary 115VAC, 60 Hz., Secondary 115VAC
  • Electrostatic shield between primary & secondary
  • Connection by flexible leads, 8" minimum length
  • Perfect for circuit isolation or "Classic" bias power supply
  • CSA certified (209651)

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - Seconday Current - Overall Dimensions - Weight
VA - ma - A - B - C - D - E - Lbs
169PS - 15 130 1.88 2.07 2.50 1.50 1.19 1.3
169QS - 40 260 2.19 2.50 2.63 1.75 1.44 2.5
169RS - 60 435 2.50 2.75 3.06 2.00 1.69 3.3
169SS - 90 650 2.50 3.25 3.06 2.00 2.19 4.5
169TS - 135 870 3.13 3.50 3.81 2.50 2.19 6.5
169VS - 175 1300.00 3.13 4.00 3.81 2.50 2.69 7
169WS - 250 1700.00 3.75 4.00 4.56 3.00 2.81 12

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - HM4532-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM4532-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM4532-ND
XFRMR ISOL 115V TO 115V 135VA

XFRMR ISOL 115V TO 115V 135VA

Buy Now Datasheet
Transformers - 169TS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
169TS
Transformers 169TS
ISOLATION 135VA 115 115

ISOLATION 135VA 115 115

Buy Now
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
169TS
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 169TS
TRANSFRMR ISOL 115 TO 115V 135VA

TRANSFRMR ISOL 115 TO 115V 135VA

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 169TS HM4532-ND 169TS 169TS
Product Name Transformers - Line Transformers - Straight Isolation Isolation Transformers and Autotransformers, Step Up, Step Down Transformers Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 161H28 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
3 suppliers
Transformers - Audio Transformers - Signal Level - 801A - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
3 suppliers
Transformers - Chokes & Reactors - 193C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 148Q - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers