Hammond Manufacturing Company Inc. Transformers - Line Transformers - Straight Isolation 169G

Description
Features Primary 115VAC, 60 Hz. Secondary taps @ 90, 100, 110, 115, 120 & 130VAC Electrostatic shield between primary & secondary Connection by flexible leads, 8" minimum length Perfect for critical line voltage needs (examples: older "classic" tube equipment or Japanese 100V equipment). CSA certified (# LR3902) - except 169J Remember - These units do NOT convert line frequency
Request a Quote Datasheet
Description
Features Primary 115VAC, 60 Hz. Secondary taps @ 90, 100, 110, 115, 120 & 130VAC Electrostatic shield between primary & secondary Connection by flexible leads, 8" minimum length Perfect for critical line voltage needs (examples: older "classic" tube equipment or Japanese 100V equipment). CSA certified (# LR3902) - except 169J Remember - These units do NOT convert line frequency
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Straight Isolation - 169G - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Straight Isolation
169G
Transformers - Line Transformers - Straight Isolation 169G
Features Primary 115VAC, 60 Hz. Secondary taps @ 90, 100, 110, 115, 120 & 130VAC Electrostatic shield between primary & secondary Connection by flexible leads, 8" minimum length Perfect for critical line voltage needs (examples: older "classic" tube equipment or Japanese 100V equipment). CSA certified (# LR3902) - except 169J Remember - These units do NOT convert line frequency

Features

  • Primary 115VAC, 60 Hz.
  • Secondary taps @ 90, 100, 110, 115, 120 & 130VAC
  • Electrostatic shield between primary & secondary
  • Connection by flexible leads, 8" minimum length
  • Perfect for critical line voltage needs (examples: older "classic" tube equipment or Japanese 100V equipment).
  • CSA certified (# LR3902) - except 169J
  • Remember - These units do NOT convert line frequency
Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - HM4526-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM4526-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM4526-ND
XFRMR ISOL 115V TO 90-130V 500VA

XFRMR ISOL 115V TO 90-130V 500VA

Buy Now Datasheet
Transformers - 169G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
169G
Transformers 169G
ISOLATION

ISOLATION

Buy Now
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
169G
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 169G
TRANSFMR 115V TAPS 90-130V 500VA

TRANSFMR 115V TAPS 90-130V 500VA

Supplier's Site
Transformer, Isolation, 115 VAC to 90-130 VAC (Tapped), 500 VA, 15 lbs. - 70180888 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Isolation, 115 VAC to 90-130 VAC (Tapped), 500 VA, 15 lbs.
70180888
Transformer, Isolation, 115 VAC to 90-130 VAC (Tapped), 500 VA, 15 lbs. 70180888
Transformer, Isolation, 115 VAC to 90-130 VAC (Tapped), 500 VA, 15 lbs.

Transformer, Isolation, 115 VAC to 90-130 VAC (Tapped), 500 VA, 15 lbs.

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 169G HM4526-ND 169G 169G 70180888
Product Name Transformers - Line Transformers - Straight Isolation Isolation Transformers and Autotransformers, Step Up, Step Down Transformers Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down Transformer, Isolation, 115 VAC to 90-130 VAC (Tapped), 500 VA, 15 lbs.
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182L22 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 108J - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 109K - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 148B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers