Hammond Manufacturing Company Inc. Transformers - Line Transformers - Straight Isolation 169E

Description
Features Primary 115VAC, 60 Hz. Secondary taps @ 90, 100, 110, 115, 120 & 130VAC Electrostatic shield between primary & secondary Connection by flexible leads, 8" minimum length Perfect for critical line voltage needs (examples: older "classic" tube equipment or Japanese 100V equipment). CSA certified (# LR3902) - except 169J Remember - These units do NOT convert line frequency
Request a Quote Datasheet
Description
Features Primary 115VAC, 60 Hz. Secondary taps @ 90, 100, 110, 115, 120 & 130VAC Electrostatic shield between primary & secondary Connection by flexible leads, 8" minimum length Perfect for critical line voltage needs (examples: older "classic" tube equipment or Japanese 100V equipment). CSA certified (# LR3902) - except 169J Remember - These units do NOT convert line frequency
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Straight Isolation - 169E - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Straight Isolation
169E
Transformers - Line Transformers - Straight Isolation 169E
Features Primary 115VAC, 60 Hz. Secondary taps @ 90, 100, 110, 115, 120 & 130VAC Electrostatic shield between primary & secondary Connection by flexible leads, 8" minimum length Perfect for critical line voltage needs (examples: older "classic" tube equipment or Japanese 100V equipment). CSA certified (# LR3902) - except 169J Remember - These units do NOT convert line frequency

Features

  • Primary 115VAC, 60 Hz.
  • Secondary taps @ 90, 100, 110, 115, 120 & 130VAC
  • Electrostatic shield between primary & secondary
  • Connection by flexible leads, 8" minimum length
  • Perfect for critical line voltage needs (examples: older "classic" tube equipment or Japanese 100V equipment).
  • CSA certified (# LR3902) - except 169J
  • Remember - These units do NOT convert line frequency
Supplier's Site
Transformers - 169E - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
169E
Transformers 169E
ISOLATION

ISOLATION

Buy Now
Isolation Transformers and Autotransformers, Step Up, Step Down - HM4525-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM4525-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM4525-ND
XFRMR ISOL 115V TO 90-130V 250VA

XFRMR ISOL 115V TO 90-130V 250VA

Buy Now Datasheet
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
169E
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 169E
TRANSFMR 115V TAPS 90-130V 250VA

TRANSFMR 115V TAPS 90-130V 250VA

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 169E 169E HM4525-ND 169E
Product Name Transformers - Line Transformers - Straight Isolation Transformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 156M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Chokes & Reactors - 193V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 145R - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 161D120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers