Hammond Manufacturing Company Inc. Transformers - Line Transformers - Autotransformers 168E

Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, 115VAC input. Output taps @ 85, 95, 105, 110, 115 and 125VAC. Ideal for manual line voltage adjustment for electronic equipment or small appliance operation. Models 168B, 168C & 168D are CSA certified (209651) Connection by flexible leads, 8" minimum length. Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 168B - 200 3.13 3.30 3.80 2.50 1.90 4.3 168C - 350 3.13 4.00 3.80 2.50 2.70 6.5 168D - 500 3.75 4.00 4.60 3.00 2.80 8 168E - 750 3.75 4.50 4.60 3.00 3.30 10 168F - 1000 3.75 5.50 4.60 3.00 4.30 14 168H - 1500 4.38 6.10 5.30 3.50 4.50 20 168J - 2000 4.38 6.60 5.30 3.50 5.10 23
Request a Quote Datasheet
Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, 115VAC input. Output taps @ 85, 95, 105, 110, 115 and 125VAC. Ideal for manual line voltage adjustment for electronic equipment or small appliance operation. Models 168B, 168C & 168D are CSA certified (209651) Connection by flexible leads, 8" minimum length. Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 168B - 200 3.13 3.30 3.80 2.50 1.90 4.3 168C - 350 3.13 4.00 3.80 2.50 2.70 6.5 168D - 500 3.75 4.00 4.60 3.00 2.80 8 168E - 750 3.75 4.50 4.60 3.00 3.30 10 168F - 1000 3.75 5.50 4.60 3.00 4.30 14 168H - 1500 4.38 6.10 5.30 3.50 4.50 20 168J - 2000 4.38 6.60 5.30 3.50 5.10 23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Autotransformers - 168E - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Autotransformers
168E
Transformers - Line Transformers - Autotransformers 168E
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, 115VAC input. Output taps @ 85, 95, 105, 110, 115 and 125VAC. Ideal for manual line voltage adjustment for electronic equipment or small appliance operation. Models 168B, 168C & 168D are CSA certified (209651) Connection by flexible leads, 8" minimum length. Remember - These units do NOT convert line frequency Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Capacity - Overall Dimensions - Weight VA - A - B - C - D - E - Lbs 168B - 200 3.13 3.30 3.80 2.50 1.90 4.3 168C - 350 3.13 4.00 3.80 2.50 2.70 6.5 168D - 500 3.75 4.00 4.60 3.00 2.80 8 168E - 750 3.75 4.50 4.60 3.00 3.30 10 168F - 1000 3.75 5.50 4.60 3.00 4.30 14 168H - 1500 4.38 6.10 5.30 3.50 4.50 20 168J - 2000 4.38 6.60 5.30 3.50 5.10 23

Features

  • Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required.
  • Flexible world wide applications, 50 or 60 Hz. operation, 115VAC input.
  • Output taps @ 85, 95, 105, 110, 115 and 125VAC.
  • Ideal for manual line voltage adjustment for electronic equipment or small appliance operation.
  • Models 168B, 168C & 168D are CSA certified (209651)
  • Connection by flexible leads, 8" minimum length.
  • Remember - These units do NOT convert line frequency

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Capacity - Overall Dimensions - Weight
VA - A - B - C - D - E - Lbs
168B - 200 3.13 3.30 3.80 2.50 1.90 4.3
168C - 350 3.13 4.00 3.80 2.50 2.70 6.5
168D - 500 3.75 4.00 4.60 3.00 2.80 8
168E - 750 3.75 4.50 4.60 3.00 3.30 10
168F - 1000 3.75 5.50 4.60 3.00 4.30 14
168H - 1500 4.38 6.10 5.30 3.50 4.50 20
168J - 2000 4.38 6.60 5.30 3.50 5.10 23

Supplier's Site
Transformers - 168E - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
168E
Transformers 168E
AUTO TX

AUTO TX

Buy Now
Isolation Transformers and Autotransformers, Step Up, Step Down - HM4520-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM4520-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM4520-ND
XFMR NON-ISOL 115V TO 125V 750VA

XFMR NON-ISOL 115V TO 125V 750VA

Buy Now Datasheet
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
168E
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 168E
TRANSFMR 115V TAPS 85-125V 750VA

TRANSFMR 115V TAPS 85-125V 750VA

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 168E 168E HM4520-ND 168E
Product Name Transformers - Line Transformers - Autotransformers Transformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 266M5 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 144I - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 145J - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 161E34 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
3 suppliers