Features
PWR XFMR LAMINATED 100VA CHAS MT
Key Features
PWR XFMR LAMINATED 100VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166V5 | 166V5 | HM4456-ND | 70180894 | 166V5 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformer, chassis mt, 115V, sec: 5V@20A | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |
| Power Rating (VA) | 100 VA | 115 VA | 100 VA | 100 VA | |
| Standards / Compliance | RoHS | CSA; UL | |||
| Mounting | Chassis | Chassis |