Features
PWR XFMR LAMINATED 75.6VA CHAS
PWR XFMR LAMINATED 75.6VA CHAS
Features:
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166Q12 | 166Q12 | HM522-ND | 166Q12 | 70181264 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers | Transformer, Low Voltage Rectifier;Chassis;Pri:115VAC;Sec:12.6VCT;Sec:6A |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | Impedance Matching Transformer; Isolation | |
| Output Voltage | 12.6 volts | 12.6 volts | 12.6 volts | 12.6 volts | |
| Power Rating (VA) | 75.6 VA | 115 VA | 75.6 VA | 75.6 VA | |
| Standards / Compliance | RoHS | CSA; UL | |||
| Mounting | Chassis | Chassis |