Hammond Manufacturing Company Inc. Transformers - Power Transformers 166N6

Description
Features Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series. Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details. Open style, channel bracket, two hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed. CSA certified.
Request a Quote Datasheet
Description
Features Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series. Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details. Open style, channel bracket, two hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed. CSA certified.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 166N6 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
166N6
Transformers - Power Transformers 166N6
Features Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series. Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details. Open style, channel bracket, two hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed. CSA certified.

Features

  • Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series.
  • Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details.
  • Open style, channel bracket, two hole chassis mount.
  • Minimum 6" long leads.
  • Dual bobbin design - no electrostatic shield required.
  • We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design
  • Hi-Pot test of 2,000V RMS.
  • UL listed.
  • CSA certified.
Supplier's Site
Transformers - 166N6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
166N6
Transformers 166N6
POWER TX 115V - 6.3V@4A

POWER TX 115V - 6.3V@4A

Buy Now
Power Transformers - HM508-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM508-ND
Power Transformers HM508-ND
PWR XFMR LAMINATED 25.2VA CHAS

PWR XFMR LAMINATED 25.2VA CHAS

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
166N6
Transformers - Power Transformers 166N6
PWR XFMR LAMINATED 25.2VA CHAS

PWR XFMR LAMINATED 25.2VA CHAS

Supplier's Site
Control Transformer - 21548863 - Radwell International
Willingboro, NJ, United States
Control Transformer
21548863
Control Transformer 21548863
(PRICE/EA) TRANSFORMER, 6.3V, 25.2VA, 4A; POWER RATING:25.2VA; ISOLATION TRANSFORMER PRIMARY VOLTAGES:1 X 115V; SECONDARY VOLTAGES:6.3V; CURRENT RATIN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EA) TRANSFORMER, 6.3V, 25.2VA, 4A; POWER RATING:25.2VA; ISOLATION TRANSFORMER PRIMARY VOLTAGES:1 X 115V; SECONDARY VOLTAGES:6.3V; CURRENT RATIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transformer, Low Voltage Rectifier;Chassis;Pri:115VAC;Sec:6.3VCT;Sec:4A - 70181255 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Low Voltage Rectifier;Chassis;Pri:115VAC;Sec:6.3VCT;Sec:4A
70181255
Transformer, Low Voltage Rectifier;Chassis;Pri:115VAC;Sec:6.3VCT;Sec:4A 70181255
Features: All Primaries 115 Volts, 60 Hz Primary and Secondary Leads 6" Long Horizontal Channel Bracket Two Hole Mount (C Style) or Open Horizontal Four Hole Mount (H Style) Meets NAFTA Requirements

Features:

  • All Primaries 115 Volts, 60 Hz
  • Primary and Secondary Leads 6" Long
  • Horizontal Channel Bracket Two Hole Mount (C Style) or Open Horizontal Four Hole Mount (H Style)
  • Meets NAFTA Requirements
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Radwell International Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 166N6 166N6 HM508-ND 166N6 21548863 70181255
Product Name Transformers - Power Transformers Transformers Power Transformers Transformers - Power Transformers Control Transformer Transformer, Low Voltage Rectifier;Chassis;Pri:115VAC;Sec:6.3VCT;Sec:4A
Transformer Type Electronics; Power Transformer Power Transformer Impedance Matching Transformer; Isolation
Output Voltage 6.3 volts 6.3 volts 6.3 volts
Power Rating (VA) 25.2 VA 25.2 VA
Standards / Compliance RoHS CSA; UL
Mounting Chassis Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182E117 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 117 volts
View Details
3 suppliers
Transformers - Power Transformers - 1182L240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 240 volts
View Details
4 suppliers
Transformers - Power Transformers - 1182V24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 24 volts
View Details
4 suppliers
Power Transformers - 164E24 - 873668-164E24 - Win Source Electronics
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
2 suppliers