Features
PWR XFMR LAMINATED 96VA CHAS MT
Features:
PWR XFMR LAMINATED 96VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166N24 | HM548-ND | 166N24 | 70181282 | 166N24 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformer, Low Voltage Rectifier;Chassis;Pri:115VAC;Sec:24VCT;Sec:4A | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | |
| Output Voltage | 24 volts | 24 volts | 24 volts | 24 volts | |
| Power Rating (VA) | 96 VA | 96 VA | 115 VA | 96 VA | |
| Standards / Compliance | RoHS | CSA; UL | |||
| Mounting | Chassis | Chassis |