Features
PWR XFMR LAMINATED 48VA CHAS MT
PWR XFMR LAMINATED 48VA CHAS MT
Features:
HAMMOND, 166M16, BOBBIN TRANSFORMER, POWER RATING 48VA, ISOLATION TRANSFORMER PRIMARY VOLTAGES:1 X 115V, SECONDARY VOLTAGES 16V, CURRENT RATING 3A,. FREE 2 YEAR RADWELL WARRANTY
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166M16 | HM534-ND | 166M16 | 166M16 | 70181272 | 4793046 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformers - Power Transformers | Transformer, Low Voltage Rectifier;Chassis;Pri:115VAC;Sec:16VCT;Sec:3A | Control Transformer |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | Impedance Matching Transformer; Isolation | ||
| Output Voltage | 16 volts | 16 volts | 16 volts | 16 volts | ||
| Power Rating (VA) | 48 VA | 48 VA | 115 VA | 48 VA | ||
| Standards / Compliance | RoHS | CSA; UL | ||||
| Mounting | Chassis | Chassis |