Features
POWER TRANSFORMER, SINGLE PRIMARY, 24V, 48VA, POWER RATING:48VA, ISOLATION TRANSFORMER, PRIMARY VOLTAGES:1 X 115V, SECONDARY VOLTAGES:24V. FREE 2 YEAR RADWELL WARRANTY
PWR XFMR LAMINATED 48VA CHAS MT
Features:
PWR XFMR LAMINATED 48VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | Radwell International | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166L24 | 166L24 | 21542932 | HM547-ND | 70181281 | 166L24 |
| Product Name | Transformers - Power Transformers | Transformers | Control Transformer | Power Transformers | Transformer, Low Voltage Rectifier;Chassis;Pri:115VAC;Sec:24VCT;Sec:2A | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | ||
| Output Voltage | 24 volts | 24 volts | 24 volts | 24 volts | ||
| Power Rating (VA) | 48 VA | 115 VA | 48 VA | 48 VA | ||
| Standards / Compliance | RoHS | CSA; UL | ||||
| Mounting | Chassis | Chassis |